EN
  • EN
  • DE

2SC6040

Part No 2SC6040
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description High-Speed and High-Voltage Switching Applications Switching Regulator Applications DC-DC Converter Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126060-2SC6040
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC6040 CAD Model

Description

The 2SC6040 is a silicon NPN epitaxial planar transistor from Toshiba Semiconductor and Storage. It is designed for high-voltage switching applications. Its robust design ensures reliability in demanding environments, making it a suitable choice for various industrial and power supply applications.

Applications

  • Switching Regulators: Used in power supplies to efficiently convert voltage levels.
  • DC-DC Converters: Found in various electronic devices to provide stable DC power.
  • Motor Control Circuits: Employed in controlling the speed and direction of motors.
  • Inverters: Utilized in inverters to convert DC power to AC power.
  • High-Voltage Amplifiers: Can be used in amplifier circuits requiring high voltage operation.

Features

  • High Collector-Emitter Voltage (VCEO): Offers a high breakdown voltage, allowing for use in high-voltage circuits.
  • High Collector Current (IC): Capable of handling significant current, suitable for driving moderate loads.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Excellent Gain Linearity: Provides accurate signal amplification.

Benefits

  • Improved Efficiency: The low saturation voltage and fast switching speed contribute to higher overall efficiency.
  • Enhanced Reliability: The high breakdown voltage and robust design ensure reliable operation in demanding conditions.
  • Reduced Power Dissipation: Lower saturation voltage reduces heat generation, leading to cooler operation and longer component life.
  • Simplified Circuit Design: Its characteristics make it easy to integrate into various circuit designs.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design.

Additional Details

The 2SC6040 typically comes in a through-hole package (e.g., TO-220). Key specifications include a collector-emitter voltage (VCEO) of around 400V, a collector current (IC) of approximately 5A, and a power dissipation of about 40W. It's important to consult the manufacturer's datasheet for precise specifications and operating conditions. This transistor is often paired with appropriate heat sinking to manage thermal dissipation, especially when operating at higher power levels. Its NPN configuration makes it easy to drive with standard control circuits. Always check the latest datasheet for any updates in specifications and recommended usage guidelines. Proper biasing and protection circuitry are recommended for optimal performance and longevity.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess