EN
  • EN
  • DE

2SC5785(TE12L,F)

Part No 2SC5785(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description NPN Bip Transist 20V 2-5K1A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037208-2SC5785(TE12L,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5785(TE12L,F) CAD Model

Description

The 2SC5785(TE12L,F) is an NPN bipolar junction transistor (BJT) manufactured by Toshiba Semiconductor. This transistor is designed for high-frequency amplification applications, particularly in the VHF and UHF bands. It is commonly used in oscillator and amplifier circuits where low noise and high gain are required.

Applications:

  • VHF/UHF amplifiers
  • Oscillators
  • Mixers
  • RF front-end circuits
  • Communication equipment

Features:

  • High transition frequency (fT = 7 GHz typical)
  • Low noise figure (NF = 1.1 dB typical at 1 GHz)
  • High power gain
  • Surface mount package (TE12L)

Benefits:

  • Enables high-performance amplification in VHF and UHF applications.
  • Provides low noise performance, improving the sensitivity of receiver circuits.
  • Offers high gain, reducing the number of amplification stages required.
  • Facilitates compact circuit designs due to the surface mount package.
  • Suitable for a wide range of high-frequency applications.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 12 V
  • Collector Current (IC): 50 mA
  • Collector Dissipation (PC): 200 mW
  • Transition Frequency (fT): 7 GHz (typical)
  • Noise Figure (NF): 1.1 dB (typical at 1 GHz)
  • Package: TE12L (Surface Mount)

This transistor is housed in a small surface-mount package, making it suitable for high-density circuit boards. The high transition frequency and low noise figure make it an excellent choice for demanding high-frequency applications. It is commonly used in communication equipment such as cellular phones, wireless LAN devices, and satellite receivers.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess