EN
  • EN
  • DE

2SC5201

Part No 2SC5201
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED MESA TYPE (HIGH VOLTAGE SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125877-2SC5201
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5201 CAD Model

Description

The 2SC5201 is a silicon NPN triple diffusion planar transistor from Toshiba Semiconductor and Storage. It is designed for high-power amplifier applications, specifically for audio amplifiers. This transistor is known for its high breakdown voltage, high current capacity, and excellent linearity, making it suitable for demanding audio circuits.

Applications:

  • High-Fidelity Audio Amplifiers
  • Power Amplifiers
  • Audio Output Stages
  • Linear Amplification Circuits

Features:

  • High Collector-Emitter Voltage (VCEO): Typically rated at 230V
  • High Collector Current (IC): Typically rated at 15A
  • High Power Dissipation (PC): High power dissipation capability for robust operation
  • Low Saturation Voltage: Ensures efficient operation and reduced power loss
  • Excellent Linearity: Minimizes distortion in audio applications
  • High fT: Provides good high-frequency response

Benefits:

  • High-Quality Audio Reproduction: Delivers clear and accurate sound amplification.
  • Reliable Performance: Toshiba's reputation ensures stability and long lifespan.
  • Suitable for High-Power Applications: Capable of handling significant power levels without compromising performance.
  • Reduced Distortion: Excellent linearity ensures minimal signal distortion.
  • Efficient Operation: Low saturation voltage contributes to power efficiency.

Additional Details:

The 2SC5201 is typically packaged in a TO-3P or similar high-power package to facilitate efficient heat dissipation. It is crucial to provide adequate heat sinking to maintain the transistor's junction temperature within safe operating limits. The transistor's characteristics, such as its high breakdown voltage and current capacity, make it a suitable choice for demanding audio amplifier designs where both power and fidelity are critical. Its datasheet provides detailed electrical characteristics, including gain (hFE), capacitance, and thermal resistance, which are essential for proper circuit design and optimization.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess