EN
  • EN
  • DE

2SC4116-GR(F)

Part No 2SC4116-GR(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815273-2SC4116-GR(F)
Ultra Librarian 3D Model Ultra Librarian 2SC4116-GR(F) CAD Model

Description

The 2SC4116-GR(F) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low noise amplifier applications in the VHF and UHF bands.

Applications

  • Low noise amplifiers (LNA)
  • VHF/UHF receivers
  • Oscillators
  • Mixers
  • High-frequency applications

Features

  • Low noise figure: The 2SC4116-GR(F) offers a low noise figure, making it suitable for sensitive receiver applications.
  • High gain: Provides high gain amplification, improving signal strength.
  • High transition frequency: This transistor features a high transition frequency (fT), enabling its use in high-frequency circuits.
  • Small signal amplification: Specifically designed for small signal amplification, maintaining signal integrity.
  • Epitaxial planar structure: Ensures high reliability and performance.

Benefits

  • Improved receiver sensitivity: The low noise figure enhances the sensitivity of receivers, allowing for the detection of weak signals.
  • Increased signal strength: High gain amplification boosts signal levels, improving overall system performance.
  • Enhanced system performance: The high transition frequency enables the transistor to operate effectively in high-frequency applications, contributing to enhanced system performance.
  • Stable operation: Designed for stable and reliable operation in demanding environments.
  • Minimized signal distortion: Suitable for small signal amplification, ensuring minimal signal distortion.

Technical Specifications

The 2SC4116-GR(F) typically features a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 30mA, and a power dissipation (PC) of 200mW. Its noise figure (NF) is typically around 1.2dB at 200MHz. The transition frequency (fT) is typically around 6.5GHz. The 'GR' indicates its hFE (DC current gain) ranking within a certain range provided by Toshiba. This transistor comes in a small surface-mount package, facilitating compact designs.

This transistor is commonly used in various communication devices and instruments requiring low-noise, high-gain amplification at high frequencies. Its specific characteristics make it well-suited for enhancing the performance of RF front-end circuits.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess