EN
  • EN
  • DE

2SC3346

Part No 2SC3346
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON NPN EPITAXIAL TYPE(PCT PROCESS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125401-2SC3346
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3346 CAD Model

Description

The 2SC3346 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and oscillation applications.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits.
  • Oscillators: Employed in oscillator circuits for generating signals.
  • Mixers: Found in mixer stages of communication equipment.
  • High-Frequency Applications: Suitable for various high-frequency circuit designs.

Features:

  • NPN Epitaxial Planar Transistor: Silicon NPN type transistor with epitaxial planar structure.
  • High Transition Frequency (fT): Offers a high transition frequency for high-frequency performance.
  • Low Noise Figure: Designed for low-noise amplification in sensitive applications.
  • High Power Gain: Provides substantial power gain in amplifier circuits.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.

Benefits:

  • Excellent High-Frequency Performance: Enables efficient operation in high-frequency circuits.
  • Low Noise Amplification: Minimizes noise for clear signal amplification.
  • Reliable Signal Generation: Provides stable and consistent signal generation in oscillator applications.
  • Compact Design: Suitable for compact and space-sensitive electronic devices.
  • Wide Range of Applications: Versatile for use in diverse RF and high-frequency applications.

Additional Details:

The 2SC3346 transistor features a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 50mA, and a power dissipation (PC) of 200mW. Its high transition frequency (fT) typically exceeds 6.5 GHz, making it ideal for high-frequency applications. The device is available in a small surface-mount package, facilitating easy integration into modern electronic circuits. Its low noise figure ensures that the amplified signal remains clean and free from unwanted noise, crucial for sensitive receiver applications. The transistor is manufactured using Toshiba's advanced semiconductor technology, ensuring high reliability and consistent performance.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess