EN
  • EN
  • DE

2SA1300

Part No 2SA1300
Manufacturer Toshiba Semiconductor and Storage
Catalog Oscillators
Description TRANSISTOR (STROBO FLASH MEDIUM POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124410-2SA1300
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1300 CAD Model

Description

The 2SA1300 is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various amplifier and switching applications, providing reliable performance in demanding electronic circuits. Its key characteristics include a high collector current capability, low saturation voltage, and excellent high-frequency response.

Applications

  • Audio amplifiers: Used in pre-amplifiers, power amplifiers, and headphone amplifiers to amplify audio signals with minimal distortion.
  • Switching circuits: Employed in switching circuits for controlling power to various electronic components and systems.
  • DC-DC converters: Integrated into DC-DC converters for regulating voltage levels in electronic devices.
  • Motor control circuits: Utilized in motor control applications for controlling the speed and direction of small DC motors.
  • Linear regulators: Used as pass transistors in linear voltage regulators to provide stable and regulated voltage outputs.

Features

  • High Collector Current (Ic): Capable of handling substantial collector current, making it suitable for high-power applications.
  • Low Saturation Voltage (Vce(sat)): Ensures minimal power loss and efficient operation in switching applications.
  • High Transition Frequency (fT): Offers excellent high-frequency performance, making it suitable for audio and RF applications.
  • Excellent Linearity: Provides accurate and linear amplification of input signals, crucial for audio applications.
  • High Breakdown Voltage: Withstands high voltage levels, enhancing the reliability and durability of the transistor.

Benefits

  • Improved Audio Quality: Delivers high-fidelity audio amplification with minimal distortion in audio amplifier applications.
  • Efficient Switching: Reduces power loss and enhances efficiency in switching circuits, leading to energy savings.
  • Stable Voltage Regulation: Provides stable and regulated voltage outputs in linear regulator circuits, ensuring reliable operation of electronic devices.
  • Reliable Performance: Ensures consistent and reliable performance in various electronic applications, reducing the risk of circuit failures.
  • Enhanced Durability: Withstands high voltage levels and operating temperatures, extending the lifespan of the transistor and the overall electronic system.

Additional Details

The 2SA1300 transistor typically comes in a TO-92 package, which is easy to mount and solder onto PCBs. It is designed to operate within a wide range of temperatures, making it suitable for use in diverse environmental conditions. The transistor’s detailed specifications include a collector-emitter voltage (Vceo) of -80V, a collector current (Ic) of -1A, and a power dissipation (Pc) of 0.9W. It is also compliant with RoHS standards, ensuring environmental safety and compliance with international regulations.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0548 $50.1420
2,230+ $0.0449 $100.1270
3,450+ $0.0435 $150.0750
4,755+ $0.0421 $200.1855
6,145+ $0.0407 $250.1015
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess