EN
  • EN
  • DE

2SA1162

Part No 2SA1162
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (AUDIO FREQUENCY GENERAL PURPOSE AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124367-2SA1162
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1162 CAD Model

Description

The 2SA1162 is a silicon PNP epitaxial planar transistor manufactured by Toshiba. It is designed for use in audio amplifier and general-purpose applications, known for its low noise and high gain characteristics. It offers reliable performance in various electronic circuits.

Applications

  • Audio Amplifiers: Used in the amplification stages of audio equipment, such as preamplifiers and power amplifiers.
  • Low-Noise Amplifiers: Suitable for applications requiring minimal noise amplification.
  • General-Purpose Amplification: Employed in various electronic circuits for general amplification purposes.
  • Driver Stages: Utilized to drive larger transistors or other high-current devices in electronic circuits.
  • Voltage Amplifiers: Suitable for voltage amplification in various electronic applications.

Features

  • Low Noise: Offers minimal noise amplification, ensuring clear audio signals.
  • High Gain: Provides significant amplification for weak input signals.
  • High Collector Current: Capable of handling a substantial amount of collector current.
  • Epitaxial Planar Structure: Ensures high performance and reliability.
  • PNP Transistor: A PNP transistor complementing NPN transistors in circuit designs.

Benefits

  • Enhanced Audio Quality: Improves audio signal amplification with minimal noise.
  • Increased Circuit Performance: Boosts the overall performance and reliability of electronic circuits.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Reliable Operation: Ensures consistent and dependable performance in diverse operating conditions.
  • Improved Signal Clarity: Minimizes noise interference for clearer signal amplification.

Technical Specifications

The 2SA1162 features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a power dissipation (PC) of 500mW. It exhibits low noise characteristics and high gain (hFE). The transistor is commonly available in a through-hole package.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
18,185+ $0.0055 $100.0175
28,305+ $0.0053 $150.0165
40,820+ $0.0049 $200.0180
53,195+ $0.0047 $250.0165
65,220+ $0.0046 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,600 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess