EN
  • EN
  • DE

2SA1162-GR(TLSPF

Part No 2SA1162-GR(TLSPF
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815100-2SA1162-GR(TLSPF
Ultra Librarian 3D Model Ultra Librarian 2SA1162-GR(TLSPF CAD Model

Description

The 2SA1162-GR(TLSPF is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio amplifiers and general-purpose switching applications. This transistor is known for its low noise and high gain characteristics, making it suitable for high-fidelity audio equipment.

Applications:

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for audio signal amplification.
  • Switching Circuits: Employed in various switching applications due to its fast switching speed.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic circuits.
  • Driver Stages: Can be used as a driver transistor in amplifier circuits.

Features:

  • PNP Epitaxial Silicon Transistor: Offers reliable performance and stability.
  • Low Noise: Ideal for audio applications where low noise is critical.
  • High Gain: Provides significant amplification of the input signal.
  • Fast Switching Speed: Suitable for high-speed switching applications.
  • Compact Package: Available in a compact package for efficient board space utilization.

Benefits:

  • High-Quality Audio Amplification: Delivers clear and accurate audio reproduction due to its low noise and high gain characteristics.
  • Versatile Application: Suitable for a wide range of applications, including audio amplification and switching.
  • Improved Circuit Performance: Enhances the performance of electronic circuits due to its reliable and stable operation.
  • Efficient Switching: Fast switching speed enables efficient operation in switching circuits.

Additional Details:

The 2SA1162-GR(TLSPF transistor has specific voltage and current ratings that should be considered when designing circuits. It is important to consult the Toshiba datasheet for detailed electrical characteristics, including voltage ratings, current ratings, power dissipation, and operating temperature ranges. This transistor is commonly used in audio equipment, such as high-end amplifiers and preamplifiers, where high fidelity and low noise are essential requirements.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess