EN
  • EN
  • DE

1SV322

Part No 1SV322
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description Diode VAR Cap Single 10V 26.5pF 2-Pin USC T/R / TOSHIBA Diode Silicon Epitaxial Planar Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122806-1SV322
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1SV322
Introduction Date March 07, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1SV322 CAD Model

Description

The 1SV322 is a variable capacitance diode, also known as a varactor diode, manufactured by Toshiba Semiconductor and Storage. These diodes are specifically designed for electronic tuning applications, where their capacitance can be adjusted by varying the reverse voltage applied to them. This characteristic makes them suitable for use in voltage-controlled oscillators (VCOs), frequency synthesizers, and tunable filters.

Applications

  • Voltage-Controlled Oscillators (VCOs)
  • Frequency Synthesizers
  • Tunable Filters
  • Automatic Frequency Control (AFC) circuits
  • Parametric Amplifiers

Features

  • Variable Capacitance: The capacitance changes with the applied reverse voltage.
  • High Tuning Ratio: Offers a wide range of capacitance variation for effective tuning.
  • Low Series Resistance: Minimizes losses in the circuit.
  • Fast Response Time: Allows for quick and precise tuning.
  • Small Package Size: Facilitates compact circuit designs.

Benefits

  • Precise Tuning: Enables accurate frequency control in tuning circuits.
  • Design Flexibility: Allows for a wide range of tuning options in various applications.
  • Improved Performance: Low series resistance enhances circuit efficiency.
  • Compact Design: Small package size supports miniaturization of electronic devices.
  • Reliable Operation: Designed for stable performance in demanding environments.

Additional Details

The 1SV322's capacitance varies inversely with the applied reverse voltage. The diode's specifications typically include parameters such as the capacitance at a specific reverse voltage, the tuning ratio (the ratio of capacitance at two different reverse voltages), the series resistance, and the reverse leakage current. These parameters are essential for designing and optimizing circuits that utilize the 1SV322. The diode is typically packaged in a small outline package (e.g., SOD-323) for surface mount applications. It is important to consult the datasheet for specific electrical characteristics and recommended operating conditions.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1028 $58.0820
1,370+ $0.0843 $115.4910
2,115+ $0.0820 $173.4300
2,900+ $0.0797 $231.1300
3,790+ $0.0762 $288.7980
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess