EN
  • EN
  • DE

1SV239

Part No 1SV239
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE (VCO FOR UHF RADIO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122790-1SV239
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV239 CAD Model

Description

The 1SV239 is a variable capacitance diode, also known as a varactor or varicap, manufactured by Toshiba Semiconductor and Storage. These diodes are specifically designed to exhibit a variable capacitance that changes with the applied reverse voltage. This characteristic makes them ideal for applications such as electronic tuning, frequency modulation, and automatic frequency control (AFC) circuits.

Applications:

  • Electronic Tuning: Used in radios, televisions, and other communication devices to tune to different frequencies.
  • Frequency Modulation (FM): Employed in FM transmitters and receivers for modulating and demodulating signals.
  • Automatic Frequency Control (AFC): Utilized in circuits to maintain a stable frequency by compensating for variations.
  • Voltage-Controlled Oscillators (VCOs): Forms the core of VCOs, enabling precise frequency control.
  • Parametric Amplifiers: Used to amplify signals with low noise.

Features:

  • Variable Capacitance: Exhibits a capacitance that varies inversely with the applied reverse voltage.
  • High Tuning Ratio: Provides a wide range of capacitance variation for effective tuning.
  • Low Series Resistance: Minimizes losses and improves circuit performance.
  • High Q Factor: Ensures efficient energy storage and low dissipation.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Precise Frequency Control: Enables accurate tuning and frequency adjustment in various electronic devices.
  • Improved Signal Quality: The high Q factor minimizes signal distortion and noise.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Ensures stable performance and long operational life.
  • Cost-Effective Solution: Offers a balance of performance and affordability for a wide range of applications.

Additional Details:

The 1SV239's performance is characterized by its capacitance range, tuning ratio, and Q factor at specific frequencies and reverse voltages. The diode is typically supplied in a small surface mount package for automated assembly. Its construction and materials are selected to provide stable and predictable capacitance variations over a wide range of operating conditions. The device finds applications in wireless communication systems, test and measurement equipment, and consumer electronics where precise frequency control is required. Understanding the diode's specifications, such as its capacitance-voltage curve and temperature coefficient, is crucial for proper circuit design and optimization.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1913 $58.3465
740+ $0.1570 $116.1800
1,140+ $0.1522 $173.5080
1,570+ $0.1471 $230.9470
2,030+ $0.1423 $288.8690
2,720+ $0.1275 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess