EN
  • EN
  • DE

1SV215(T2,M)

Part No 1SV215(T2,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Diode Diode (30V Var Cap (catv)) (usc)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959128-1SV215(T2,M)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SV215(T2,M) CAD Model

Description

The 1SV215(T2,M) is a variable capacitance diode, also known as a varactor diode, manufactured by Toshiba Semiconductor and Storage. This diode is specifically designed for applications requiring voltage-controlled capacitance, commonly used in tuning circuits and frequency control systems.

Applications

  • Voltage-Controlled Oscillators (VCOs)
  • Tuning circuits for radio receivers
  • Automatic Frequency Control (AFC) circuits
  • Frequency modulation
  • Parametric amplifiers

Features

  • Variable Capacitance: Exhibits a capacitance that varies with applied voltage, enabling voltage-controlled tuning and frequency adjustment.
  • High Tuning Ratio: Offers a wide range of capacitance variation, allowing for precise frequency control.
  • Low Series Resistance: Features low series resistance, minimizing losses and improving circuit performance.
  • Surface Mount Package: Typically available in a small surface mount package, facilitating easy integration into compact electronic designs.
  • High Reliability: Manufactured by Toshiba, ensuring high quality and reliable performance.

Benefits

  • Precise Frequency Control: The variable capacitance allows for accurate and stable frequency control in various applications.
  • Improved Circuit Performance: The low series resistance minimizes losses and enhances overall circuit performance.
  • Compact Design: The small surface mount package enables the creation of smaller and more efficient electronic devices.
  • Reliable Operation: Toshiba's reputation for quality ensures consistent and reliable performance under various operating conditions.
  • Versatile Usage: Suitable for a wide range of applications, including communication equipment, consumer electronics, and industrial control systems.

Additional Details

The 1SV215(T2,M) varactor diode is commonly used in radio communication systems, television tuners, and other applications requiring voltage-controlled frequency adjustment. The '(T2,M)' suffix likely denotes specific packaging details. Consult the official Toshiba datasheet for precise electrical characteristics, such as capacitance range, tuning ratio, and series resistance. Accurate specifications are essential for proper integration and optimal performance in the intended application.

You May Also Be Interested in

Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Song Chuan Precision Company
Need more? Email Us
Samsung
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess