EN
  • EN
  • DE

1SV204-B

Part No 1SV204-B
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Description 1-channel, 4-cell series battery management system (BMS) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 150761-1SV204-B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV204-B CAD Model

Description

Toshiba Semiconductor and Storage's 1SV204-B is a 1-channel, 4-cell series battery management system (BMS) IC that is ideal for a variety of portable applications, including smartphones, tablets, and laptops. It is designed to protect lithium-ion batteries from overcharge, over-discharge, overcurrent, and short circuit.

The 1SV204-B features a number of advanced features, including:

High accuracy voltage and current measurement Cell balancing Temperature monitoring Fault detection and reporting It also has a low power consumption mode for extended battery life.

The 1SV204-B is packaged in a small, thin WQFN package, making it ideal for space-constrained applications.

Features

1-channel, 4-cell series battery management system (BMS) IC Ideal for a variety of portable applications, including smartphones, tablets, and laptops Protects lithium-ion batteries from overcharge, over-discharge, overcurrent, and short circuit High accuracy voltage and current measurement Cell balancing Temperature monitoring Fault detection and reporting Low power consumption mode for extended battery life Small, thin WQFN package Benefits

The 1SV204-B's advanced features help to extend battery life and improve safety. Its small, thin package makes it ideal for space-constrained applications. It is easy to use and integrate into existing designs. Applications

Smartphones Tablets Laptops Other portable devices Example use case

The 1SV204-B can be used in a smartphone to protect the battery from overcharge, over-discharge, overcurrent, and short circuit. It can also be used to balance the cells in the battery, extend battery life, and monitor the temperature of the battery.

How it works

The 1SV204-B monitors the voltage, current, and temperature of the battery cells. It uses this information to determine the state of the battery and to take appropriate action to protect the battery and extend its life.

For example, if the 1SV204-B detects that the battery is being overcharged, it will stop the charging process. If the 1SV204-B detects that the battery is being over-discharged, it will shut down the device to prevent damage to the battery.

The 1SV204-B also has a number of other features that help to protect the battery and extend its life, such as cell balancing and temperature monitoring.

Conclusion

The 1SV204-B is a powerful and versatile BMS IC that is ideal for a variety of portable applications. It offers a wide range of features that help to protect the battery, extend its life, and improve safety.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess