EN
  • EN
  • DE

1SS399

Part No 1SS399
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description DIODE (HIGH VOLTAGE, HIGH SPEED SWITCHING APPLICATIONS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122762-1SS399
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS399 CAD Model

Description

The 1SS399 is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. It's engineered to provide fast switching performance in a compact package, making it suitable for a wide range of electronic applications.

Applications:

  • High-Speed Switching Circuits: Commonly used in circuits requiring rapid and efficient switching, such as inverters and converters.
  • Signal Detection: Employed in signal detection circuits to quickly identify and process incoming signals.
  • Voltage Clamping: Utilized in voltage clamping applications to protect sensitive components from overvoltage conditions.
  • Small Signal Rectification: Suitable for converting AC signals to DC signals in low-power and high-frequency applications.
  • Protection Circuits: Used in circuits to protect against voltage spikes and reverse polarity conditions.

Features:

  • Fast Switching Speed: Offers rapid switching characteristics due to its low junction capacitance.
  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency in switching applications.
  • Compact Package: Available in a small surface-mount package, facilitating high-density circuit designs.
  • High Reliability: Designed and manufactured to ensure consistent and reliable performance.

Benefits:

  • Improved Circuit Efficiency: Fast switching and low forward voltage drop contribute to greater overall circuit efficiency.
  • Reduced Power Consumption: Minimizes power dissipation, making it suitable for use in battery-powered devices.
  • Compact Design: Small package footprint enables the miniaturization of electronic devices.
  • Enhanced Protection: Provides reliable protection against voltage fluctuations and reverse polarity.

Additional Details:

The 1SS399 diode is typically available in a small surface-mount package like SOD-323 or similar. Key specifications include a low forward voltage drop (typically around 0.4V to 0.5V at a specified forward current), a fast reverse recovery time (in the nanosecond range), and a maximum reverse voltage rating. Detailed performance characteristics can be found in the manufacturer's datasheet, including operating temperature range, maximum ratings, and electrical characteristics. It's particularly useful in applications where minimizing signal distortion and maximizing switching speed are critical requirements.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4,590+ $0.0109 $50.0310
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
23,810+ $0.0084 $200.0040
30,490+ $0.0082 $250.0180
41,100+ $0.0073 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 4590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess