EN
  • EN
  • DE

XP161A12A6PR

Part No XP161A12A6PR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416240-XP161A12A6PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP161A12A6PR CAD Model

Description

The XP161A12A6PR is a voltage detector IC from Torex Semiconductor Ltd. It is designed to monitor the voltage levels of a power supply and generate a reset signal when the voltage falls below a specified threshold. This function is essential for preventing data corruption and ensuring stable operation, especially in sensitive electronic devices.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage drops below a safe operating level.
  • Battery-Powered Devices: Monitors battery voltage and initiates a shutdown sequence or issues a low-battery warning to prevent deep discharge and data loss.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers an alarm or initiates a controlled shutdown.
  • Industrial Control Systems: Enhances the overall reliability of industrial control equipment by monitoring critical voltage levels.

Features:

  • High-Accuracy Voltage Detection: Features a precise voltage detection threshold with minimal variation to ensure reliable voltage monitoring.
  • Low Current Consumption: Operates with very low supply current, which is ideal for extending battery life in portable applications.
  • Open Drain Output: Provides a flexible interface with a variety of microcontrollers and digital logic circuits.
  • Compact Package: Available in small package sizes for space-constrained board designs.
  • Wide Operating Temperature Range: Operates reliably over a wide range of environmental temperature conditions.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and protects against data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption maximizes the operational life of battery-powered devices.
  • Simplified Circuit Design: The integrated voltage detection and reset functionality simplifies the overall circuit design.
  • Reduced Board Space: The compact package size allows for smaller and more efficient circuit board layouts.
  • Enhanced System Stability: Ensures stable and reliable operation of electronic systems even with voltage fluctuations.

Additional Details: The XP161A12A6PR likely has a detection voltage near 1.2V based on the product number. For detailed specifications, including the exact threshold voltage, operating temperature range, output characteristics, and package dimensions, please refer to the official datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess