EN
  • EN
  • DE

LTC2215CUP#PBF

Part No LTC2215CUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.135V ~ 3.465V
Voltage - Supply, Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Base Product Number LTC2215
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1349058-LTC2215CUP#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2215CUP#PBF CAD Model

Description

Product Overview: LTC2215CUP#PBF from Analog Devices Inc.

The LTC2215CUP#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is designed to deliver exceptional speed and accuracy for a wide range of applications, including wireless communications, medical imaging, and industrial instrumentation.

Key Features

  • High-Speed Performance: The LTC2215CUP#PBF offers a sampling rate of up to 125Msps, enabling high-speed data acquisition and processing, which is essential for advanced digital signal processing (DSP) applications.
  • High Resolution: With its 16-bit resolution, this ADC provides a high degree of precision, making it suitable for applications that require accurate signal representation, such as medical imaging systems and scientific instrumentation.
  • Low Power Consumption: The device is engineered for efficiency, consuming only 490mW at 125Msps, which helps in reducing the overall power budget of the system it is incorporated into.
  • Differential Inputs: It features differential inputs that offer improved noise immunity and dynamic range, critical for high-fidelity signal acquisition.
  • No Missing Codes: The ADC guarantees no missing codes over the full operating temperature range, ensuring reliable performance under varying conditions.
  • Flexible Supply Voltages: It operates with a 1.8V analog supply and a digital supply that can range from 1.8V to 3.3V, providing versatility in system design.
  • Package: The LTC2215CUP#PBF is available in a 64-pin QFN package, which is suitable for compact and space-constrained applications.

Applications

The LTC2215CUP#PBF's exceptional performance characteristics make it an ideal choice for a variety of demanding applications. It is widely used in:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Digital Signal Processing
  • High-Speed Data Acquisition Systems

With its robust feature set and Analog Devices Inc.'s commitment to quality, the LTC2215CUP#PBF ADC is a reliable and efficient solution for converting analog signals into digital data with high precision and speed.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess