EN
  • EN
  • DE

XCC6371A270PR

Part No XCC6371A270PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409277-XCC6371A270PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCC6371A270PR CAD Model

Description

The XCC6371A270PR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency and compact size. It integrates a control MOSFET and a synchronous rectifier MOSFET, which contributes to improved efficiency and reduces the external component count. This converter is well-suited for battery-powered devices and other portable applications.

Applications

  • Smartphones and tablets: Power management for various internal components.
  • Portable devices: MP3 players, digital cameras, and handheld game consoles.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules, and other RF components.
  • Power supplies: Providing regulated voltage for microcontrollers and other sensitive electronics.

Features

  • Synchronous rectification: High efficiency due to integrated synchronous rectifier MOSFET.
  • High efficiency: Optimized for battery-powered applications.
  • Compact size: Minimizes board space requirements.
  • Low quiescent current: Extends battery life in standby mode.
  • Adjustable output voltage: Allows for flexibility in system design.
  • Overcurrent protection: Protects the device and the load from damage.
  • Thermal shutdown protection: Prevents overheating and ensures reliable operation.

Benefits

  • Extended battery life: High efficiency and low quiescent current minimize power consumption.
  • Reduced system cost: Integrated MOSFETs reduce the number of external components required.
  • Improved system reliability: Overcurrent and thermal shutdown protection features enhance system robustness.
  • Smaller form factor: Compact size allows for integration into space-constrained applications.
  • Simplified design: Easy to use and requires minimal external components.

Additional Details

The XCC6371A270PR typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage. It features a fixed or adjustable switching frequency. The package is typically a small, surface-mount type like SOT-25 or similar, facilitating easy integration into modern PCB designs. The datasheet provides detailed information on operating conditions, thermal characteristics, and recommended external components.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess