EN
  • EN
  • DE

XC9236A13DER

Part No XC9236A13DER
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105722-XC9236A13DER
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9236A13DER CAD Model

Description

The XC9236A13DER is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. It is designed for applications where high efficiency, low noise, and a small solution size are critical. This converter integrates a control circuit and switching elements to provide a stable and efficient power supply.

Applications

  • Smartphones and tablets: Used for core voltage regulation, PMU and battery power regulation.
  • Wearable devices: Ideal for providing power to sensitive electronics in smartwatches and health trackers.
  • Internet of Things (IoT) devices: Regulating power in wireless sensors, low-power cameras, and other connected devices.
  • Portable medical equipment: Supplying stable and efficient power in blood glucose monitors and similar instruments.
  • Camera Modules: Powering digital camera blocks in handheld equipment.

Features

  • Synchronous Rectification: Employs synchronous rectification for improved efficiency, reducing power dissipation.
  • Input Voltage Range: Wide input voltage capability allowing compatibility with a variety of power sources.
  • Output Voltage: Fixed output voltage for simplified design and reduced component count.
  • Protection Features: Incorporates overcurrent protection (OCP), short-circuit protection (SCP) and thermal shutdown for reliable operation.
  • Small Solution Size: Available in a compact package optimized for space-constrained applications.
  • Low Quiescent Current: Low power consumption during standby and operation.

Benefits

  • Improved Efficiency: Synchronous rectification maximizes power conversion efficiency, minimizing power loss.
  • Compact Footprint: Small package enables use in densely populated circuit boards.
  • Increased Reliability: Built-in protection mechanisms ensure safe and dependable operation.
  • Simplified Design: Fixed output voltage minimizes the need for external components and reduces design complexity.
  • Extended Battery Life: Optimized for low power consumption, prolonging battery life in portable devices.

Technical Specifications: The XC9236A13DER offers a 1.3V fixed output voltage. The packaging is very small. -ER denotes that the product is embossed taped. Soft-start and current limiting capabilities are standard on the part. RoHS compliant.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess