EN
  • EN
  • DE

XC9111C271MR-G

Part No XC9111C271MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984921-XC9111C271MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9111C271MR-G CAD Model

Description

The XC9111C271MR-G is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor. It is designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for a wide range of portable and battery-powered applications. This converter integrates a synchronous rectifier, which improves efficiency compared to traditional diode-rectified converters.

Applications:

  • Mobile phones
  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices (smartwatches, fitness trackers)
  • Battery-powered devices
  • Power management systems

Features:

  • High efficiency: Synchronous rectification minimizes power losses.
  • Low quiescent current: Minimizes battery drain when the device is in standby mode.
  • Small package: Available in compact surface-mount packages.
  • Adjustable output voltage: Allows for flexible voltage selection.
  • Current limit protection: Protects the device and the load from overcurrent conditions.
  • Thermal shutdown protection: Prevents thermal damage to the device in case of overheating.
  • Operating voltage range: Wide operating voltage range to support various battery voltages.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Extended battery life: High efficiency and low quiescent current maximize battery runtime.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Flexible power management: Adjustable output voltage enables customization for specific load requirements.
  • Improved system reliability: Integrated protection features enhance the overall reliability of the system.

Additional Details:

The XC9111C271MR-G has a fixed output voltage of 2.7V. The 'MR' suffix indicates a specific package type (SOT-25 or similar). The synchronous rectification employs a MOSFET as a rectifier, instead of a diode, greatly reducing the voltage drop and power dissipation. This DC-DC converter is a key component in power management circuits for modern portable electronic devices.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess