EN
  • EN
  • DE

XC8101AA01NR

Part No XC8101AA01NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Line Switch with Low Supply Current
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281858-XC8101AA01NR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC8101AA01NR CAD Model

Description

The XC8101AA01NR is a voltage detector manufactured by Torex Semiconductor. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the voltage of a power supply and generate a reset signal if the voltage falls below a certain threshold. This is a critical function in many electronic devices to ensure proper operation and prevent data corruption.

Applications

  • Microcontroller systems: Provides reset signals for microcontrollers to ensure proper startup and prevent erroneous operation during voltage drops.
  • Memory protection: Protects memory devices from data corruption during power outages or voltage fluctuations.
  • Power supply monitoring: Monitors the voltage of a power supply and generates an alarm signal if the voltage falls outside of acceptable limits.
  • Battery-powered devices: Ensures proper operation of battery-powered devices during battery discharge.
  • Industrial control systems: Provides reset signals and voltage monitoring for industrial control equipment.

Features

  • Precise detection voltage: Accurately detects voltage drops below a specified threshold.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Small package size: Allows for easy integration into compact electronic designs.
  • Open drain output: Provides a flexible output configuration for interfacing with various systems.
  • Hysteresis: Prevents oscillation of the reset signal near the threshold voltage.
  • Wide operating voltage range: Operates over a broad range of supply voltages.

Benefits

  • Improved system reliability: Ensures proper system operation during voltage fluctuations and power outages.
  • Prevention of data corruption: Protects memory devices from data loss during voltage drops.
  • Simplified system design: Integrates voltage detection and reset generation into a single device.
  • Extended battery life: Low power consumption minimizes battery drain in portable applications.
  • Cost-effective solution: Provides a reliable voltage detection solution at a competitive price.

Additional Details

The XC8101AA01NR operates by constantly monitoring the input voltage. When the voltage drops below the detection threshold, the output signal is asserted (typically pulled low). The hysteresis feature ensures that the output signal remains asserted until the input voltage rises above a certain level, preventing oscillations. The open drain output allows the device to be used in wired-OR configurations. The specific detection voltage of the XC8101AA01NR is determined by the part number suffix (AA01 in this case), so it's critical to consult the datasheet to get the correct trigger voltage. It is typically available in a SOT-25 or similar small package and is commonly used with microcontrollers or other digital logic.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9628 $59.4420
36+ $3.2513 $117.0468
56+ $3.1497 $176.3832
76+ $3.0480 $231.6480
99+ $2.9464 $291.6936
132+ $2.6426 $348.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess