EN
  • EN
  • DE

MUX28ET

Part No MUX28ET
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 8:1 500OHM 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Circuits 2
On-State Resistance (Max) 500Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 2µs, 500ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 8pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646010-MUX28ET
Ultra Librarian 3D Model Ultra Librarian MUX28ET CAD Model

Description

Introducing the MUX28ET from Analog Devices Inc.

The MUX28ET is a cutting-edge multiplexer that stands out in the semiconductor industry, brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to cater to the needs of advanced electronic systems that require reliable and efficient switching capabilities.

Key Features of the MUX28ET

  • Precision Signal Processing: The MUX28ET is engineered to handle precise signal processing tasks with ease, making it ideal for critical applications in medical, industrial, and communication systems.
  • High Channel Count: With its multiple input channels, this multiplexer allows for the selection and routing of various signal inputs to a single output, simplifying circuit design and saving on board space.
  • Low On-Resistance: The device boasts a low on-resistance, which minimizes signal attenuation and ensures that the integrity of the signal is maintained during transmission through the multiplexer.
  • Low Crosstalk: Crosstalk between channels is kept to a minimum, making the MUX28ET an excellent choice for applications where signal isolation is paramount.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, providing flexibility in various power environments and compatibility with different logic families.
  • Robust Construction: Analog Devices Inc. has designed the MUX28ET to withstand harsh conditions, ensuring reliable performance over a broad range of temperatures and operating conditions.

Applications for the MUX28ET

The versatility of the MUX28ET makes it suitable for a wide array of applications. It is commonly used in:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Process control systems
  • Medical diagnostic equipment
  • Communication infrastructure

Whether you are designing a complex medical imaging device or a sophisticated industrial automation system, the MUX28ET provides the performance and reliability that engineers have come to expect from Analog Devices Inc. With its advanced features and robust design, the MUX28ET is poised to be an essential component in your next high-performance electronic design.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4400 $76.3200
6+ $20.8743 $125.2458
9+ $20.2217 $181.9953
12+ $19.5703 $234.8436
16+ $18.9177 $302.6832
21+ $16.9600 $356.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess