EN
  • EN
  • DE

2SJ505STL-E

Part No 2SJ505STL-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 50A 3-Pin(2+Tab) LDPAK(S)-1 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158688-2SJ505STL-E
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ505
Introduction Date September 04, 2005
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ505STL-E CAD Model

Description

The 2SJ505STL-E is engineered to deliver superior performance in P-channel MOSFET applications, combining efficiency and durability in a single package. This versatile component caters to a wide range of high-demand electronic uses.

Features and Benefits

  • Reduced Power Loss: Optimized for minimal energy dissipation, boosting overall system efficiency and performance.
  • Optimized for High-Frequency Operations: Enables fast, reliable switching to support modern electronic applications.
  • Thermo-Electric Durability: Crafted to withstand significant thermal and electrical stress over prolonged periods.
  • Streamlined Design: The space-efficient architecture allows for easy adaptation in densely packed circuit configurations.

Applications

  • Energy Conversion Devices
  • High-Frequency DC-DC Converters
  • Hybrid Power Systems
  • Telecom Infrastructure
  • Advanced Robotics

The 2SJ505STL-E MOSFET is a premier choice in high-frequency and heavy-duty applications, ensuring reliability and consistent performance. Its ability to manage demanding power needs makes it invaluable in telecom and robotics sectors.

In terms of versatility, the 2SJ505STL-E offers unmatched potential for new and existing electronic systems, underscoring its importance in sophisticated energy management tasks. With unparalleled efficiency and robustness, this MOSFET ensures an excellent balance of technological advancement and practical utility, rendering it indispensable for modern engineering challenges.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess