EN
  • EN
  • DE

XC6420AB33MR-G

Part No XC6420AB33MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842763-XC6420AB33MR-G
Ultra Librarian 3D Model Ultra Librarian XC6420AB33MR-G CAD Model

Description

The XC6420AB33MR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring high efficiency and a compact footprint. This converter integrates a P-channel MOSFET for the high side and an N-channel MOSFET for the low side, contributing to its high efficiency and fast transient response.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Low-power sensors, trackers, and other IoT devices.
  • Power Management Units (PMUs): Efficient power conversion in PMU applications.
  • Wireless Modules: Powering wireless communication modules such as Bluetooth and Wi-Fi.

Features:

  • High Efficiency: Achieves high efficiency over a wide load range.
  • Synchronous Rectification: Uses synchronous rectification for improved efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Input Voltage Range: Wide input voltage range suitable for various power sources.
  • Output Voltage: Fixed output voltage of 3.3V.
  • Overcurrent Protection (OCP): Protects the converter and load from overcurrent conditions.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal Shutdown Protection (TSD): Protects the converter from overheating.
  • Compact Package: Available in a small package size for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation reduces heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the load.
  • Protection Features: Built-in protection features prevent damage to the converter and load.
  • Small Footprint: Compact package size allows for integration into space-constrained applications.

Additional Details:

The XC6420AB33MR-G operates with a PWM control scheme. It also includes soft-start functionality to limit inrush current during startup. The operating temperature range is typically -40°C to +85°C. It uses a small, thermally efficient package.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess