EN
  • EN
  • DE

RS1M-13-G-90

Part No RS1M-13-G-90
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835788-RS1M-13-G-90
Ultra Librarian 3D Model Ultra Librarian RS1M-13-G-90 CAD Model

Description

Product Overview: RS1M-13-G-90 from Diodes Incorporated

The RS1M-13-G-90 is a high-efficiency, surface-mount Rectifier Diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier diode is a robust component, well-suited for a variety of applications, including power supply, consumer electronics, and automotive systems where efficiency and reliability are of the utmost importance.

Key Features

  • High Forward Surge Current: The RS1M-13-G-90 is capable of handling high surge currents, making it ideal for applications that experience occasional surges.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which helps in reducing power losses and improving efficiency in electrical circuits.
  • High Reliability: With its robust design, this diode ensures high reliability and stability in operation, even under challenging conditions.
  • Surface Mount Package: The SMA (DO-214AC) package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, which is crucial for global market requirements.
  • Reverse Voltage: It has a reverse voltage rating of 1000V, which is suitable for high voltage applications.
  • High Temperature Operation: The operating junction temperature range is from -55°C to +150°C, accommodating a wide range of temperature conditions.

Applications

  • Switching power supplies
  • Adapters
  • Lighting circuits
  • On-board DC/DC converters
  • Free-wheeling diodes

The RS1M-13-G-90 rectifier diode from Diodes Incorporated is an excellent choice for designers looking for a compact, high-performance diode. Its combination of high surge capability, low forward voltage drop, and high reliability makes it a valuable component in any power management system. Whether used in commercial, industrial, or automotive applications, the RS1M-13-G-90 ensures efficient and stable operation, contributing to the longevity and reliability of the end product.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated, ensuring the RS1M-13-G-90 is utilized to its full potential within their electronic designs.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess