EN
  • EN
  • DE

XC6401FF45DR

Part No XC6401FF45DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408221-XC6401FF45DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FF45DR CAD Model

Description

The XC6401FF45DR is a highly precise and low power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. This ensures the stable operation of microcontrollers, processors, and other sensitive components by preventing them from operating under insufficient voltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring reliable startup and operation of microcontrollers.
  • Battery Powered Devices: Monitoring battery voltage and preventing deep discharge.
  • Power Management Systems: Providing undervoltage lockout (UVLO) functionality.
  • Portable Electronics: Safeguarding sensitive components from voltage fluctuations.
  • Industrial Control Systems: Monitoring power supply stability in critical applications.

Features

  • High Precision Detection Voltage: Accurate voltage monitoring for reliable reset generation.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • Small Package Size: Compact SOT-25 package for space-constrained designs.
  • Wide Operating Voltage Range: Suitable for various voltage systems.
  • Built-in Hysteresis: Prevents chattering during voltage transitions.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption maximizes runtime in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Increased System Stability: Accurate voltage monitoring ensures stable operation of critical components.
  • Space-Saving Solution: Small package allows for compact designs.

Additional Details

The XC6401FF45DR features a fixed detection voltage of 4.5V. It operates with a supply voltage range typically from 1.8V to 5.5V. The device integrates a hysteresis function, which helps to prevent oscillations or chattering around the detection threshold. It is available in a SOT-25 package. The output type is N-channel open drain, requiring a pull-up resistor for proper operation. The ultra-low power consumption makes it highly suitable for battery-powered and energy-efficient applications. This device is lead-free and RoHS compliant.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess