EN
  • EN
  • DE

XC6401EE58ER

Part No XC6401EE58ER
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408138-XC6401EE58ER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE58ER CAD Model

Description

The XC6401EE58ER is a low dropout (LDO) regulator from Torex Semiconductor Ltd. It's designed to provide a stable and accurate output voltage with minimal power loss, making it ideal for use in battery-powered and portable applications. A key feature is its low quiescent current, which helps to extend battery life. The device also boasts excellent load transient response and a small package size, making it suitable for space-constrained applications.

Applications:

  • Smartphones and Mobile Devices: Powering various internal circuits requiring stable voltage.
  • Wearable Devices: Smartwatches, fitness trackers, and other portable electronics.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers.
  • Portable Medical Equipment: Ensuring stable power for sensitive medical devices.
  • Wireless Communication Modules: Providing a regulated voltage for Bluetooth, Wi-Fi, and other wireless modules.

Features:

  • Low Dropout Voltage: Enables operation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, maximizing battery life.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent voltage output for sensitive electronic components.
  • Protection Against Damage: Overcurrent and short circuit protection prevent damage to the regulator and the connected circuitry.
  • Compact Design: Small package allows for integration into small form factor devices.
  • Improved System Reliability: Thermal shutdown protection prevents damage from overheating.

Specifically, the XC6401EE58ER is designed to provide a fixed output voltage of 5.8V. It comes in a small package, often a DFN (Dual Flat No-Lead) type, suitable for surface mount technology. This LDO regulator is designed for stable operation with ceramic capacitors, simplifying the design and reducing the overall BOM (Bill of Materials) cost. The device also integrates overcurrent protection and short-circuit protection to enhance system reliability. It is typically used to power microcontrollers, sensors, and other sensitive analog and digital circuits in portable and handheld devices. The low dropout voltage characteristic of the XC6401EE58ER ensures that the regulator can maintain a stable output even when the input voltage is close to the desired output voltage, making it suitable for battery-powered applications where the battery voltage decreases over time. The 'ER' suffix likely designates a specific packaging or performance variant within the XC6401EE58 series.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Lowest to $12.5125
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $291.2610

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess