EN
  • EN
  • DE

XC6383B331PR

Part No XC6383B331PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408052-XC6383B331PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383B331PR CAD Model

Description

The XC6383B331PR is a voltage detector manufactured by Torex Semiconductor Ltd. This device is specifically designed to monitor voltage levels and generate a reset signal when the voltage drops below a predetermined threshold. It plays a crucial role in safeguarding electronic systems against malfunctions resulting from undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers upon power-up or during voltage dips.
  • Memory Backup: Enables backup systems for SRAM and other volatile memory to prevent data loss during power outages.
  • Power Supply Supervision: Monitors power supply outputs, triggering alarms or system shutdowns when voltage falls outside acceptable ranges.
  • Portable Device Power Management: Facilitates power sequencing and system shutdown in battery-operated devices to conserve energy.

Features

  • Accurate Voltage Detection: Provides precise voltage monitoring with minimal variation.
  • Low Power Consumption: Operates with minimal current draw, making it suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Hysteresis: Incorporates hysteresis to prevent oscillations and ensure stable output.
  • Open Drain Output: Offers flexible interfacing with various logic circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and unpredictable behavior due to low voltage conditions.
  • Data Integrity: Protects data stored in volatile memory from corruption during power failures.
  • Simplified Design: Reduces component count and simplifies the design process.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Space-Saving Design: Small package allows for integration in compact devices.

Technical Specifications: The XC6383B331PR features a detection voltage of 3.3V. It is typically packaged in a SOT-25 or similar surface-mount configuration. The operating temperature range is generally specified between -40°C and +85°C. It utilizes hysteresis to provide a stable output signal. The device features an open drain output configuration. Detailed electrical characteristics, including detection voltage accuracy, release voltage, and supply current specifications, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess