EN
  • EN
  • DE

XC6383B331MR

Part No XC6383B331MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408051-XC6383B331MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383B331MR CAD Model

Description

The XC6383B331MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors the input voltage and outputs a reset signal when the voltage falls below a pre-set threshold. It is designed to enhance the reliability and stability of various electronic systems by preventing malfunctions caused by voltage drops.

Applications

  • Microprocessor Reset Circuit: Provides a reliable reset signal to microprocessors and microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Protects data in SRAM and other volatile memory by triggering a backup system upon voltage failure.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm signal if the voltage falls outside acceptable limits.
  • Battery-Powered Devices: Manages power sequencing and shutdown in battery-operated equipment.

Features

  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Ultra-Low Power Consumption: Minimizes current drain, extending battery life in portable devices.
  • Small Package: Available in miniature packages for space-saving designs.
  • Built-in Hysteresis: Prevents output oscillation due to noisy input signals.
  • Open Drain Output: Offers flexibility in interfacing with different logic circuits.

Benefits

  • Improved System Stability: Prevents erratic behavior and data corruption due to voltage fluctuations.
  • Enhanced Data Integrity: Protects critical data stored in volatile memory.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Extended Battery Life: Low power consumption extends operating time in battery-powered applications.
  • Compact Design: Small package size enables integration into space-constrained devices.

Technical Specifications: The XC6383B331MR has a detection voltage of 3.3V. It is typically housed in a SOT-25 or similar surface-mount package. The operating temperature range is generally specified between -40°C and +85°C. The device includes hysteresis to avoid false triggering. The output is an open drain configuration. Refer to the datasheet for specific electrical characteristics, including detection voltage accuracy, release voltage, and supply current consumption.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $12.5125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess