EN
  • EN
  • DE

XC6383A351MR

Part No XC6383A351MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description XC6383
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408041-XC6383A351MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383A351MR CAD Model

Description

The XC6383A351MR is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. It's specifically created to monitor the voltage levels of electronic circuits and provide a reset signal when the voltage drops below a defined threshold. This functionality is essential for ensuring the stable and reliable operation of microcontrollers and other voltage-sensitive components, particularly in battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing unpredictable behavior.
  • Battery Monitoring Systems: Monitors battery voltage to prevent deep discharge, maximizing battery life in portable devices.
  • Power Management Units (PMUs): Supervises voltage rails and triggers protective measures during undervoltage conditions, ensuring system stability.
  • Portable Electronic Devices: Used in smartphones, tablets, wearable devices, and other battery-powered electronics for stable and reliable operation.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset during voltage sags.

Features:

  • Ultra-Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • High-Precision Detection Voltage: Accurate voltage monitoring ensures reliable system operation and prevents false triggering.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage, guaranteeing a clean and stable reset signal.
  • Compact Package: Small footprint allows for integration in space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels and circuit configurations.

Benefits:

  • Enhanced System Reliability: Prevents system crashes, data corruption, and unpredictable behavior due to voltage fluctuations.
  • Extended Battery Life: Low power consumption minimizes battery drain, maximizing operating time in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space requirements.
  • Improved Safety: Protects sensitive electronic components from damage caused by undervoltage or overvoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring and protection functionality at a competitive price.

The XC6383A351MR specifically detects a voltage of 3.5V. The hysteresis feature prevents unstable operation when the input voltage is near the threshold. The compact package makes it suitable for use in densely populated circuit boards. The N-channel open drain output provides flexible interfacing options. Torex Semiconductor offers a comprehensive range of voltage detectors with varying detection voltages, output configurations, and package options to cater to a broad spectrum of application requirements.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess