EN
  • EN
  • DE

XC6373C300PR

Part No XC6373C300PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408001-XC6373C300PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6373C300PR CAD Model

Description

The XC6373C300PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor a specific voltage level and generate a reset signal when the voltage falls below a predefined threshold. This functionality is critical in ensuring the stability and reliability of electronic systems, particularly in preventing data corruption and system malfunctions during power sags or interruptions.

Applications

  • Microprocessor/Microcontroller Reset: Provides a reliable reset signal to microprocessors and microcontrollers during power-up or voltage drops.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset during undervoltage conditions.
  • Power Management Circuits: Used in power management circuits to monitor voltage levels and initiate corrective actions.
  • Industrial Control Systems: Ensures stable operation of industrial control equipment by monitoring and responding to voltage fluctuations.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.

Features

  • High Accuracy Voltage Detection: Offers precise voltage detection with minimal error.
  • Low Supply Current: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained designs.
  • Built-in Hysteresis: Includes hysteresis to prevent chattering and ensure stable operation.
  • Open Drain Output: Provides an open drain output for flexible interfacing with various circuits.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Data Protection: Safeguards data stored in memory from corruption during undervoltage conditions.
  • Extended Battery Life: Minimizes power consumption, contributing to longer battery life in portable devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC6373C300PR is designed for a wide range of operating temperatures, making it suitable for various environmental conditions. The integrated hysteresis feature ensures stable and reliable operation by preventing false triggering due to noise or minor voltage fluctuations. The open drain output configuration allows for easy integration into different circuit designs. With a voltage detection threshold of 3.0V, the XC6373C300PR is an essential component for maintaining the integrity and stability of electronic systems.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess