EN
  • EN
  • DE

XC6373A500PRN

Part No XC6373A500PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408000-XC6373A500PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6373A500PRN CAD Model

Description

The XC6373A500PRN is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. These detectors are crucial components in electronic circuits to ensure stable and reliable operation, preventing erratic behavior or data corruption during voltage sags or power failures.

Applications

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers after a power interruption.
  • Memory Protection: Preventing data corruption in memory devices during voltage drops.
  • Power Management Systems: Monitoring voltage levels for efficient power management.
  • Industrial Control Equipment: Ensuring reliable operation of industrial control systems.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge.

Features

  • High-Accuracy Voltage Detection: Precise voltage detection threshold for reliable monitoring.
  • Low Power Consumption: Minimizing the impact on battery life in portable devices.
  • Small Package Size: Compact form factor for space-constrained applications.
  • Built-in Hysteresis: Preventing oscillation during voltage level changes.
  • Open Drain Output: Flexible output configuration for various circuit designs.

Benefits

  • Improved System Reliability: Prevents system malfunction due to voltage fluctuations.
  • Data Integrity: Protects data stored in memory from corruption.
  • Extended Battery Life: Low power consumption minimizes drain on battery power.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a reasonable cost.

Additional Details

The XC6373A500PRN operates over a wide temperature range, making it suitable for use in harsh environments. It also features a built-in hysteresis function that prevents the output signal from oscillating when the input voltage is near the detection threshold. The open drain output allows for flexible connection to other circuits, and the small package size makes it easy to integrate into compact electronic devices. The specific voltage detection threshold is 5.0V. Torex voltage detectors are widely used across various electronic applications where stable voltage monitoring is critical for optimal performance and protection of sensitive components.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess