The XC6371A330PR is a highly accurate and low power consumption voltage detector IC manufactured by Torex Semiconductor. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It is commonly used in microcontrollers, memory devices, and other voltage-sensitive applications.
Applications:
- Microcontroller Reset Circuits
- Memory Backup Systems
- Power Supply Monitoring
- Battery Monitoring
- System Reset Generation
Features:
- High Accuracy: Precisely monitors voltage levels with high accuracy.
- Low Power Consumption: Minimizes power usage for extended battery life.
- Wide Operating Voltage Range: Operates over a wide range of input voltages.
- Built-in Hysteresis: Prevents chattering and ensures stable reset signals.
- Open Drain Output: Provides flexible output configurations.
- Small Package: Compact size for easy integration into small devices.
- Fixed Detection Voltage: 3.3V detection voltage.
Benefits:
- Improved System Reliability: Ensures proper system reset during voltage drops.
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
- Simplified System Design: Integrated functions reduce external component count.
- Stable Reset Signals: Built-in hysteresis prevents false triggering.
- Flexible Output Configuration: Open drain output allows for various connection options.
Additional Details:
The XC6371A330PR features a detection voltage of 3.3V and is available in a small SOT-89 package. It operates over a temperature range of -40°C to +85°C. The device is designed for high-reliability applications and offers robust protection against electrostatic discharge (ESD). Its low quiescent current minimizes power consumption when the device is in standby mode. The built-in hysteresis ensures that the reset signal remains stable, even in the presence of noise or voltage fluctuations. The open-drain output allows for easy connection to a pull-up resistor, enabling the device to be used in a variety of configurations. It is commonly used in applications where accurate voltage monitoring and reliable reset generation are essential. The device's compact size and low power consumption make it suitable for portable and battery-powered applications. The fixed detection voltage simplifies system design and reduces the need for external components.