EN
  • EN
  • DE

XC62HR3302MR

Part No XC62HR3302MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407778-XC62HR3302MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR3302MR CAD Model

Description

The XC62HR3302MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable 3.3V output voltage, even when the input voltage is close to the output voltage, making it ideal for battery-powered applications and other systems where input voltage may fluctuate. Its low quiescent current contributes to efficient power management.

Applications

  • Microcontroller Power: Supplying stable voltage to microcontrollers in embedded systems.
  • Wireless Communication: Voltage regulation for Bluetooth, Wi-Fi, and other wireless modules.
  • Portable Devices: Powering components in smartphones, tablets, and other portable devices.
  • IoT Devices: Regulating voltage for sensors, communication modules, and microcontrollers in IoT applications.
  • Wearable Technology: Providing stable power for smartwatches, fitness trackers, and other wearables.

Features

  • Low Dropout Voltage: Ensures stable output even with minimal input-output voltage difference.
  • Low Quiescent Current: Reduces power consumption, extending battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and connected load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and reliable 3.3V output.

Benefits

  • Extended Battery Life: Low quiescent current consumption minimizes power waste, prolonging battery life.
  • Stable Performance: Provides a consistent and reliable 3.3V voltage supply.
  • Increased Reliability: Overcurrent and thermal shutdown protection prevent damage.
  • Improved Signal Quality: High ripple rejection ensures a clean power supply.
  • Compact Design: Small package allows for integration into miniaturized devices.

Additional Details

The XC62HR3302MR operates with a typical input voltage range of 1.8V to 6.0V, delivering a fixed output voltage of 3.3V with high accuracy. It integrates a soft-start circuit to limit inrush current during startup. The regulator is designed for use with low ESR ceramic capacitors, ensuring output stability and reducing external component requirements. Short-circuit protection is incorporated for enhanced safety. Torex Semiconductor offers detailed datasheets and application support to assist in design and implementation. Its robustness and efficiency make it suitable for various demanding portable applications where stable voltage and long battery life are essential.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $20.5186
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0110 $57.9150
12,825+ $0.0090 $115.4250
19,740+ $0.0088 $173.7120
27,030+ $0.0085 $229.7550
35,215+ $0.0082 $288.7630
46,875+ $0.0074 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess