EN
  • EN
  • DE

XC62HR2702MR

Part No XC62HR2702MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105594-XC62HR2702MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC62HR2702MR CAD Model

Description

The XC62HR2702MR is a CMOS LDO regulator manufactured by Torex Semiconductor Ltd. This series is known for its high ripple rejection and low dropout voltage, making it suitable for various portable and power-sensitive applications. It offers excellent stability even with low ESR ceramic capacitors, contributing to space-saving designs and improved overall circuit performance.

Applications:

  • Smartphones and mobile devices: Power management for core components.
  • Wireless communication devices: Regulation for RF and baseband circuits.
  • Portable audio players: Clean power supply for sensitive audio circuitry.
  • Wearable electronics: Efficient power regulation for extended battery life.
  • IoT devices: Powering microcontrollers and sensors.

Features:

  • Input Voltage Range: Wide input voltage range allowing flexibility in power source selection.
  • Output Voltage: Fixed output voltage of 2.7V.
  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • High Ripple Rejection: Filters out noise from the input power source, ensuring a clean output.
  • Low Quiescent Current: Conserves power when the regulator is in standby mode.
  • Overcurrent Protection: Prevents damage from excessive load currents.
  • Short-Circuit Protection: Protects the regulator and connected circuits from short circuits.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Improved System Performance: High ripple rejection ensures a clean and stable power supply, improving the performance of sensitive circuits.
  • Reduced Board Space: Small package size allows for compact designs.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Stable with low ESR ceramic capacitors, simplifying the design process.

Additional Details:

The XC62HR2702MR regulator typically uses ceramic capacitors for input and output filtering. The regulator's performance is optimized for these types of capacitors, which provide low ESR and good temperature stability. This LDO regulator has an integrated inrush current protection to prevent input surge current. This regulator is available in a small package (SOT-25). The regulator offers excellent transient response to load changes and maintains stable operation over a wide range of operating conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess