EN
  • EN
  • DE

RUEF160S-2

Part No RUEF160S-2
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089413-RUEF160S-2
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RUEF160S-2 CAD Model

Description

The Littelfuse RUEF160S-2 is a PolySwitch resettable fuse, designed to protect electronic circuits from overcurrent conditions. It's a polymeric positive temperature coefficient (PPTC) device that limits dangerous high currents during fault conditions.

Applications:

  • USB Ports: Protection for USB ports on computers, laptops, and peripherals.
  • Game Consoles: Overcurrent protection for gaming console ports and power supplies.
  • Power Supplies: Protection for low voltage power supplies.
  • Rechargeable Battery Packs: Overcurrent protection in battery packs for mobile phones, tablets, and other portable devices.
  • Industrial Control Equipment: Protection of I/O ports and control circuitry in industrial automation systems.

Features:

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Compact Size: Small footprint for easy integration into space-constrained applications.
  • Low Resistance: Minimal impact on circuit performance during normal operation.
  • Fast Trip Time: Rapidly limits current during fault conditions to protect sensitive components.
  • Agency Approvals: Complies with industry safety standards (e.g., UL, CSA, TUV).
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Enhanced Circuit Protection: Provides reliable overcurrent protection to prevent damage to electronic components.
  • Reduced Downtime: Automatic reset function minimizes downtime and eliminates the need for fuse replacement.
  • Lower Maintenance Costs: Reduces maintenance costs associated with replacing blown fuses.
  • Improved Product Safety: Protects users from potential hazards caused by overcurrent conditions.
  • Increased Product Reliability: Enhances the overall reliability and lifespan of electronic products.

The RUEF160S-2 provides reliable and cost-effective overcurrent protection for a wide range of electronic applications. Its resettable functionality, compact size, and low resistance make it a versatile choice for protecting sensitive circuitry. Key specs include a hold current of 1.6A and trip current of 3.2A. Always consult the Littelfuse datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess