EN
  • EN
  • DE

XC62GR2811PR

Part No XC62GR2811PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407748-XC62GR2811PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62GR2811PR CAD Model

Description

The XC62GR2811PR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient voltage supply for various electronic devices, particularly those operating on battery power or requiring a regulated voltage source. This LDO regulator is characterized by its small size, making it suitable for compact applications where board space is limited.

Applications:

  • Mobile phones and smartphones: Power management for core components.
  • Wireless communication devices: Stable voltage supply for RF circuits.
  • Portable audio players: Ensuring consistent performance and battery life.
  • Digital cameras and camcorders: Regulating power for image sensors and processors.
  • Wearable devices (smartwatches, fitness trackers): Efficient power management in space-constrained designs.
  • IoT (Internet of Things) devices: Providing stable power for sensors and communication modules.

Features:

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise output voltage for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Ideal for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing component count and cost.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste, prolonging battery life in portable devices.
  • Stable Performance: High accuracy and low dropout voltage ensure consistent performance even with fluctuating input voltages.
  • Reliable Protection: Overcurrent, short circuit, and thermal shutdown protection features protect the regulator and connected devices from damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Ceramic capacitor compatibility simplifies design and reduces component count.

Technical Specifications:

The XC62GR2811PR typically features an output voltage of 2.8V. Detailed specifications including input voltage range, output current capability, dropout voltage, and operating temperature range can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for specific design considerations and performance characteristics.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess