EN
  • EN
  • DE

XC62FP4302MR

Part No XC62FP4302MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407723-XC62FP4302MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP4302MR CAD Model

Description

The XC62FP4302MR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and accurate output voltage of 4.3V with high efficiency, making it suitable for various portable and battery-powered applications. This regulator is known for its low quiescent current and compact package size, contributing to extended battery life and minimized board space requirements.

Applications:

  • Mobile Phones: Provides a stable voltage for powering sensitive components within the phone.
  • Smartphones: Powers critical components such as the processor and memory.
  • Tablets: Ensures stable operation of various internal circuits.
  • Wireless Communication Devices: Powers RF transceivers and other wireless modules.
  • Portable Audio Players: Delivers a clean power supply to audio amplifiers and DACs.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powers sensors, microcontrollers, and communication modules in IoT applications.

Features:

  • Fixed Output Voltage: Provides a precise and stable 4.3V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes current consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage to the regulator and connected components in the event of a short circuit.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in compact packages like SOT-25 or DFN for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption leads to longer operating times for battery-powered devices.
  • Stable Output Voltage: Ensures consistent and reliable performance of connected components.
  • Protection Features: Overcurrent, short circuit, and thermal shutdown protect the regulator and the application circuit.
  • Compact Size: Saves valuable board space, allowing for smaller and more compact product designs.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Provides a stable and protected power supply, enhancing overall system reliability.

Technical Specifications: The XC62FP4302MR typically operates with an input voltage range of 1.8V to 6.0V. The dropout voltage is typically around 200mV at a load current of 100mA. The quiescent current is very low, typically in the microampere range, contributing to power efficiency. It is often available in a SOT-25 or similar small outline package. Consult the manufacturer's datasheet for comprehensive specifications, including maximum input voltage, output current limits, and thermal characteristics.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess