EN
  • EN
  • DE

RJP3047ADPP-E1

Part No RJP3047ADPP-E1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295428-RJP3047ADPP-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP3047ADPP-E1 CAD Model

Description

The RJP3047ADPP-E1 is a power MOSFET manufactured by Renesas Electronics America, designed for high-efficiency switching applications. Part of Renesas' broader range of power management solutions, it serves various sectors including automotive, industrial, and consumer electronics. The RJP3047ADPP-E1 is engineered to reduce power loss and improve overall system efficiency.

Applications:

  • DC-DC Converters: Utilized in voltage regulation circuits, efficiently converting DC voltage levels from one level to another.
  • Motor Control Circuits: Employed in controlling the speed and torque of electric motors in appliances, power tools, and automotive systems.
  • Power Supplies: Integrated into power supplies for computers, servers, and other electronic devices, ensuring stable and efficient power delivery.
  • Inverters: Utilized in inverters to convert DC power from batteries or solar panels into AC power for various applications.
  • Lighting Systems: Integrated in LED lighting for efficient power management and stable light output.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency. Datasheet provides specific RDS(on) values, reducing heat generation.
  • Fast Switching Speed: Facilitates rapid switching transitions, reducing switching losses and improving efficiency, particularly at high frequencies.
  • Avalanche Ruggedness: Provides resilience against voltage transients and inductive loads, ensuring reliability in challenging applications.
  • Logic Level Drive: Compatible with logic-level signals, simplifying the interface with microcontrollers and control devices.
  • RoHS Compliant: Complies with environmental standards, restricting the use of hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, promoting energy savings and improved system performance.
  • Reliable Operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact Design: Enables miniaturization of power electronic circuits, supporting smaller, more integrated systems.
  • Simplified Design: Eases integration into existing circuits, reducing design complexity and development time.
  • Improved Thermal Management: Lowers heat dissipation, allowing for smaller heat sinks or fanless operation in certain applications.

Additional Details:

The RJP3047ADPP-E1 typically comes in a surface-mount package (e.g., TO-252), suited for automated assembly and high-density layouts. Its gate threshold voltage (VGS(th)) is designed for logic-level compatibility, facilitating direct control from microcontrollers. The maximum drain-source voltage (VDS) and continuous drain current (ID) are important selection parameters; consult the datasheet. The operating temperature range is critical for determining its suitability under varying conditions.

Manufactured using Renesas’ advanced technology, this MOSFET ensures consistent, reliable performance. Renesas Electronics America offers extensive technical support, datasheets, application notes, and simulation models to aid in effective implementation. The device is thoroughly tested to guarantee reliability across diverse operating scenarios.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $2.3539
Yamaha
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9621 $59.6210
24+ $4.8914 $117.3936
37+ $4.7390 $175.3430
51+ $4.5854 $233.8554
66+ $4.4329 $292.5714
88+ $3.9744 $349.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess