EN
  • EN
  • DE

XC62FP4202PR

Part No XC62FP4202PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407721-XC62FP4202PR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62FP4202PR CAD Model

Description

The XC62FP4202PR is a highly precise, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It's an ideal choice for various portable devices and battery-powered applications that require efficient power management and a stable voltage supply.

Applications:

  • Mobile phones: Providing stable power to critical components.
  • Smartphones: Powering sensitive circuitry.
  • Wireless modules: Ensuring consistent performance.
  • Portable game consoles: Extending battery life.
  • Digital cameras: Maintaining image quality and performance.
  • Wearable devices: Such as smartwatches and fitness trackers.
  • IoT devices: For efficient power management in remote sensors and actuators.

Features:

  • High Accuracy: Offers a precise output voltage with minimal deviation.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Power Consumption: Minimizes current draw, extending battery life.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Protects the regulator and connected components from short circuits.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds safe limits.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Voltage Supply: Ensures consistent performance of connected components.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Increased Reliability: Protection features prevent damage and extend the lifespan of the device.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Improved System Performance: Stable and accurate voltage regulation leads to better overall system performance.

Technical Specifications: The XC62FP4202PR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 4.2V. The dropout voltage is typically around 200mV at a load current of 100mA. The quiescent current is very low, typically in the microampere range, further contributing to power efficiency. It is commonly available in SOT-25 or similar small outline packages. Refer to the manufacturer's datasheet for detailed specifications, including maximum input voltage, output current limits, and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess