The XC62FP3402PR is a low dropout (LDO) regulator from Torex Semiconductor, designed for providing stable voltage in battery-powered devices and other applications requiring efficient power management. It offers low quiescent current and excellent transient response.
Applications
- Mobile phones
- Portable devices
- Wireless communication equipment
- Microcontroller power supplies
- Sensor power supplies
Features
- Low dropout voltage
- Low quiescent current
- Overcurrent protection
- Short circuit protection
- Thermal shutdown protection
Benefits
- Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
- Stable Output Voltage: Low dropout voltage ensures stable regulation even with low input voltages.
- Protection Features: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
- Compact Size: Small package size allows for use in space-constrained applications.
- Improved Efficiency: High efficiency minimizes heat generation and power loss.
Additional Details
The XC62FP3402PR LDO regulator maintains a regulated output voltage even when the input voltage approaches the output voltage level. It includes safety features to protect the regulator and the connected load from damage due to overcurrent, short circuits, and overheating. Key specifications include the input voltage range, output voltage accuracy, and maximum output current. Proper external capacitor selection is crucial for stability and transient response. The datasheet from Torex Semiconductor provides detailed specifications, application notes, and recommended external components for optimal performance. Consult the datasheet to understand all operating conditions and ensure reliable operation.