EN
  • EN
  • DE

XC62FP2802PR

Part No XC62FP2802PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407685-XC62FP2802PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP2802PR CAD Model

Description

The XC62FP2802PR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is ideal for portable devices and battery-powered applications where efficiency and space are critical.

Applications:

  • Smartphones and mobile devices: Power management for various components.
  • Wearable devices: Regulating power for sensors and microcontrollers.
  • IoT (Internet of Things) devices: Providing stable voltage for low-power communication modules.
  • Battery-powered equipment: Ensuring consistent performance in devices with fluctuating battery voltage.
  • Wireless modules: Powering RF transceivers and associated circuitry.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • High Output Voltage Accuracy: Ensures stable and reliable power delivery.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage.
  • Short Circuit Protection: Provides additional safety and prevents device failure.
  • Small Package Size: Allows for compact circuit designs.
  • Thermal Shutdown Protection: Prevents overheating and ensures long-term reliability.

Benefits:

  • Extended Battery Life: The low dropout voltage and quiescent current significantly improve battery life in portable devices.
  • Stable Output Voltage: The high output voltage accuracy ensures consistent performance of connected components.
  • Increased Reliability: The built-in protection features safeguard the regulator and connected circuitry from damage.
  • Reduced Board Space: The small package size allows for more compact and efficient designs.
  • Simplified Design: The regulator requires minimal external components, simplifying the design process.

Additional Details:

The XC62FP2802PR operates with a fixed output voltage of 2.8V. It typically features a low quiescent current (in the order of a few microamperes), making it suitable for applications where minimizing power consumption is paramount. The device is typically available in small surface-mount packages like SOT-25 or similar, aiding in high-density circuit board designs. Input voltage range is generally between 1.8V to 6.0V. The difference between the PL and PR variants is often related to the specific packaging or taping specifications, rather than the core electrical characteristics.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess