EN
  • EN
  • DE

XC62FJ3702PR-G

Part No XC62FJ3702PR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215594-XC62FJ3702PR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FJ3702PR-G CAD Model

Description

The XC62FJ3702PR-G is a Low Dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop. It is commonly used in various battery-powered devices, portable electronics, and embedded systems.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices.
  • Embedded Systems: Integrated into microcontroller-based systems for voltage regulation.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi modules, and other wireless devices.
  • Sensor Applications: Employed in sensor systems to provide stable voltage for accurate measurements.

Features

  • Low Dropout Voltage: Exhibits a low dropout voltage, allowing for efficient regulation even with small input-output voltage differences.
  • Low Quiescent Current: Features low quiescent current, minimizing power consumption when the regulator is not actively regulating.
  • High Accuracy: Provides a highly accurate and stable output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • Extended Battery Life: Optimizes power usage, extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and reliable output voltage, ensuring consistent system performance.
  • Efficient Regulation: Minimizes power losses due to its low dropout voltage and low quiescent current.
  • Protection Features: Protects the system from damage due to overcurrent and thermal conditions.
  • Compact Solution: Reduces board space requirements due to its small package size.

Additional Details

The XC62FJ3702PR-G LDO regulator is designed to operate with a wide input voltage range and provides a stable and regulated output voltage of 3.7V. It features a low dropout voltage, typically around 200mV at full load, allowing it to regulate voltage even when the input voltage is close to the output voltage. The device also features a low quiescent current, typically less than 10μA, minimizing power consumption when the regulator is not actively regulating. Furthermore, it includes overcurrent protection and thermal shutdown protection to ensure system reliability.

This LDO regulator is commonly used in applications where efficient power management and stable voltage regulation are critical, such as in battery-powered devices, wearable electronics, and embedded systems. Its robust design and high-performance characteristics make it an ideal choice for demanding power regulation applications. The XC62FJ3702PR-G provides an efficient and reliable solution for providing a stable and regulated voltage in various electronic devices.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,870+ $0.0266 $289.1420
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess