EN
  • EN
  • DE

XC62EP2702MR

Part No XC62EP2702MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407623-XC62EP2702MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62EP2702MR CAD Model

Description

The XC62EP2702MR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is specifically designed for applications requiring a stable and efficient 2.7V power supply. The regulator's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage, making it ideal for battery-powered devices and systems where voltage stability is critical.

Applications

  • Portable Electronics: Smartphones, tablets, digital cameras, and portable media players.
  • Wireless Communication: Bluetooth modules, Wi-Fi transceivers, and RF modules.
  • Wearable Devices: Smartwatches, fitness trackers, and wearable sensors.
  • IoT (Internet of Things) Devices: Sensors, actuators, and low-power communication devices.
  • Microcontroller-Based Systems: Powering microcontrollers and peripheral components in embedded systems.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 2.7V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating under high load conditions.
  • Small Package: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient LDO operation prolong battery runtime.
  • Stable System Performance: Accurate and reliable output voltage ensures consistent operation of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details

The XC62EP2702MR provides a fixed output voltage of 2.7V. It is designed to operate within a specified input voltage range. The device's low dropout voltage allows it to maintain regulation even when the input voltage drops close to 2.7V. The IC is available in a small SOT-25 package. The Torex Semiconductor datasheet provides comprehensive information on operating voltage, dropout voltage characteristics, quiescent current, and other performance metrics.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $291.2610
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess