EN
  • EN
  • DE

XC62EP2502MRN

Part No XC62EP2502MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407621-XC62EP2502MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62EP2502MRN CAD Model

Description

The XC62EP2502MRN is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient 2.5V power supply for various electronic devices, particularly those operating on battery power. Its low dropout characteristic enables efficient operation even when the input voltage is close to the desired output voltage, maximizing battery life and ensuring stable performance.

Applications

  • Portable Electronics: Smartphones, tablets, portable media players, and handheld gaming devices.
  • Wireless Communication: Bluetooth modules, Wi-Fi transceivers, and RF modules.
  • Wearable Technology: Smartwatches, fitness trackers, and wearable sensors.
  • IoT (Internet of Things) Devices: Sensors, actuators, and low-power communication devices.
  • Microcontroller-Based Systems: Powering microcontrollers and peripheral components in embedded systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 2.5V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the device when the temperature exceeds a safe limit.
  • Small Package Size: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient LDO operation prolong battery runtime.
  • Stable System Performance: Accurate and reliable output voltage ensures consistent performance of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults and thermal overload.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Form Factor: Small package size allows for integration into small and portable devices.

Additional Details

The XC62EP2502MRN provides a fixed output voltage of 2.5V. It is designed to operate within a specified input voltage range, which is detailed in the datasheet. Its low dropout voltage ensures that it can maintain regulation even when the input voltage drops close to 2.5V. The Torex Semiconductor datasheet contains detailed specifications on input voltage range, dropout voltage, quiescent current, output voltage accuracy, and other relevant parameters. The IC is available in a small, low-profile package.

You May Also Be Interested in

NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $22.5849

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess