EN
  • EN
  • DE

XC62DN2602ML

Part No XC62DN2602ML
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407613-XC62DN2602ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62DN2602ML CAD Model

Description

The XC62DN2602ML is a low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage in various electronic devices, particularly those powered by batteries. Its low dropout characteristic enables efficient operation even when the input voltage is close to the desired output voltage, which is essential for maximizing battery life.

Applications

  • Portable electronic devices: Smartphones, tablets, and handheld gaming consoles.
  • Wireless communication devices: Bluetooth modules, Wi-Fi transceivers, and GPS receivers.
  • Wearable technology: Smartwatches, fitness trackers, and health monitoring devices.
  • IoT (Internet of Things) devices: Sensors, actuators, and connected appliances.
  • Microcontroller-based systems: Powering microcontrollers and peripheral components in embedded systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the device when the temperature exceeds a safe limit.
  • Small Package Size: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient LDO operation prolong battery runtime.
  • Stable System Performance: Accurate and reliable output voltage ensures consistent performance of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults and thermal overload.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Form Factor: Small package size allows for integration into small and portable devices.

Additional Details

The XC62DN2602ML provides a fixed output voltage of 2.6V. It is designed to operate within a specified input voltage range. The device's low dropout voltage allows it to maintain regulation even when the input voltage drops close to 2.6V. The low quiescent current is important for battery-powered devices, reducing the overall power consumption. The IC is available in a small, low-profile package. The Torex Semiconductor datasheet contains detailed specifications on input voltage range, dropout voltage, quiescent current, output voltage accuracy, and other relevant parameters.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $12.5125

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess