EN
  • EN
  • DE

XC62AP5002PR

Part No XC62AP5002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407606-XC62AP5002PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP5002PR CAD Model

Description

The XC62AP5002PR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 5.0V output voltage, making it suitable for a wide range of applications. The device features low power consumption, high output voltage accuracy, and integrated protection features to ensure reliable operation.

Applications

  • Microcontroller Power: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Powers various sensors that require a stable 5V voltage source.
  • Portable Electronics: Used in devices like portable media players, GPS devices, and handheld games.
  • Wireless Communication Modules: Regulates power for Bluetooth, Wi-Fi, and Zigbee modules.
  • IoT Devices: Powers various components in IoT sensor nodes and gateways.

Features

  • Fixed Output Voltage (5.0V): Provides a precise and stable 5.0V output.
  • Low Dropout Voltage: Maintains stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Protects the device from damage due to overheating.

Benefits

  • Stable and Reliable Power: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features enhance device reliability.
  • Simplified Design: Requires minimal external components for operation.
  • Compact Size: Available in small packages, ideal for space-constrained applications.

The XC62AP5002PR is designed to be stable with ceramic capacitors, providing flexibility in component selection and reducing the overall cost of the solution. The device is also RoHS compliant and halogen-free, making it environmentally friendly. The integrated protection features enhance reliability and prevent damage under fault conditions.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $25.0254
NEC
Lowest to $26.6863
NEC
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess