EN
  • EN
  • DE

XC62AP4702PR

Part No XC62AP4702PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407601-XC62AP4702PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP4702PR CAD Model

Description

The XC62AP4702PR is a low dropout (LDO) regulator from Torex Semiconductor Ltd., designed to provide a stable and regulated 4.7V output voltage. It is characterized by low power consumption and high accuracy, making it suitable for a wide range of portable and battery-powered applications. The device integrates various protection features to ensure reliable operation.

Applications

  • Smartphones and Mobile Devices: Regulating power for core components such as processors and memory.
  • Wearable Technology: Powering sensors, displays, and communication modules in smartwatches and fitness trackers.
  • Wireless Communication Devices: Providing stable voltage for Bluetooth modules, Wi-Fi chips, and other wireless transceivers.
  • IoT (Internet of Things) Devices: Efficient power management for low-power sensors and IoT gateways.
  • Portable Medical Equipment: Ensuring accurate and reliable power for portable medical instruments.

Features

  • Fixed Output Voltage (4.7V): Provides a precise and stable 4.7V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • High Output Voltage Accuracy: Typically ±2% accuracy for precise voltage regulation.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating under fault conditions.

Benefits

  • Extended Battery Life: Low power consumption increases the operating time of battery-powered devices.
  • Stable and Reliable Power: High accuracy and low dropout voltage ensure consistent performance.
  • Protection Against Damage: Overcurrent and thermal shutdown features enhance device reliability.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Improved System Performance: Provides a clean and stable power supply, enhancing the performance of connected components.

The XC62AP4702PR LDO regulator is designed for use with ceramic capacitors, ensuring stability and reducing the need for bulky external components. It also features a small package size, making it ideal for space-constrained applications. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess