EN
  • EN
  • DE

XC62AP3302MR

Part No XC62AP3302MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407590-XC62AP3302MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP3302MR CAD Model

Description

The XC62AP3302MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It provides a stable 3.3V output voltage, designed for applications where a regulated power supply is essential, especially in battery-powered and portable devices. It is characterized by low quiescent current and high accuracy.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and memory in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Modules: Providing stable voltage for Bluetooth, Wi-Fi, and Zigbee modules.
  • Wearable Devices: Regulating power for smartwatches, fitness trackers, and other wearable technology.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules in connected devices.
  • Battery-Powered Equipment: Used in any battery application needing a stable 3.3V rail.

Features

  • Low Dropout Voltage: Maintains a stable output even with a small difference between input and output voltage, extending battery life.
  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage for sensitive circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down when the temperature exceeds a safe limit.
  • Small Package: Available in a compact SOT-25 package for space-saving designs.

Benefits

  • Longer Battery Life: Low dropout voltage and low quiescent current contribute to extended battery life.
  • Stable Power Supply: Ensures consistent performance of connected circuits.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified System Design: Requires minimal external components.

Additional Details

The XC62AP3302MR provides a stable 3.3V output voltage, ideal for powering various electronic components. Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage. The integrated protection features enhance the reliability of the regulator and the connected circuitry. This LDO regulator is suitable for a wide range of applications where a stable and efficient 3.3V power supply is required.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $90.9990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess