EN
  • EN
  • DE

XC6228D122VR-G

Part No XC6228D122VR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407567-XC6228D122VR-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6228D122VR-G CAD Model

Description

The XC6228D122VR-G is a low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed for applications that require a stable and efficient voltage supply, particularly in battery-powered and portable devices. This regulator offers a combination of low quiescent current, high ripple rejection, and compact packaging.

Applications:

  • Smartphones and Mobile Devices: Providing regulated power to sensitive components such as microprocessors and memory.
  • Wireless Modules: Supplying stable voltage for Bluetooth, Wi-Fi, and other wireless communication ICs.
  • Portable Audio Equipment: Ensuring clean power for audio amplifiers and digital-to-analog converters (DACs).
  • Wearable Electronics: Powering sensors, microcontrollers, and display drivers in smartwatches and fitness trackers.
  • IoT Devices: Regulating power for low-power sensors, communication modules, and microcontrollers in connected devices.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation prolong battery runtime in portable devices.
  • Improved Signal Integrity: High ripple rejection ensures a clean and stable voltage supply, reducing noise and improving signal quality.
  • Reliable Operation: Overcurrent and short-circuit protection safeguards the regulator and the load from damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design.

Additional Details:

The XC6228D122VR-G is typically available in a small package such as SOT-25 or similar. The specific output voltage is determined by the part number suffix (in this case, '122' likely corresponds to a 1.2V output). Consult the Torex Semiconductor datasheet for detailed specifications, including input voltage range, output current capability, operating temperature range, and package dimensions.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0959 $58.0195
1,450+ $0.0797 $115.5650
2,275+ $0.0762 $173.3550
3,125+ $0.0739 $230.9375
4,035+ $0.0716 $288.9060
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,400 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess