EN
  • EN
  • DE

XC6223H341MR-G

Part No XC6223H341MR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407562-XC6223H341MR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H341MR-G CAD Model

Description

The XC6223H341MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable 3.4V output voltage. As a part of the XC6223 series, it's known for low power consumption and high accuracy, which makes it a good fit for battery-powered and portable electronic devices.

Applications

  • Portable Electronic Devices: Powering smartphones, tablets, and portable media players.
  • Wearable Technology: Providing a regulated voltage supply for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying stable power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Modules: Such as Bluetooth, Wi-Fi, and other wireless communication circuits.
  • Microcontroller Power Supplies: Ensuring stable voltage for reliable microcontroller operation.

Features

  • Fixed 3.4V Output Voltage: Provides a stable and accurate 3.4V output.
  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures consistent and reliable voltage regulation.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short Circuit Protection: Protects the regulator in the event of a short circuit at the output.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency prolong battery life in portable applications.
  • Stable Power Supply: Delivers a consistent and reliable 3.4V power source.
  • Compact Solution: Available in small packages suitable for space-constrained applications.
  • Simplified Design: Requires minimal external components.
  • Enhanced System Reliability: Built-in protection features prevent damage from various fault conditions.

Additional Details

The XC6223H341MR-G typically operates with an input voltage of up to 6.0V. This regulator includes an output capacitor (CL) automatic discharge function. The LDO is designed to provide a stable and efficient 3.4V power supply in various battery-powered devices. Always refer to the manufacturer's datasheet for complete specifications and application guidelines for proper implementation and optimal performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1547 $50.2775
790+ $0.1269 $100.2510
1,220+ $0.1230 $150.0600
1,685+ $0.1190 $200.5150
2,175+ $0.1150 $250.1250
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess