EN
  • EN
  • DE

XC6223H121NR-G

Part No XC6223H121NR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Built-in Inrush Current Protection, 300mA High Speed LDO Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281766-XC6223H121NR-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H121NR-G CAD Model

Description

The XC6223H121NR-G is a highly accurate, low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage, even with fluctuating input voltages and load currents. This makes it ideal for a wide range of applications, particularly those that are battery-powered or require a clean and consistent power supply.

Applications:

  • Battery-powered devices: Such as smartphones, wearables, and IoT devices.
  • Portable electronics: Including MP3 players, digital cameras, and handheld gaming consoles.
  • Microcontroller power supplies: Providing a stable voltage for sensitive microcontroller circuits.
  • Wireless communication modules: Ensuring consistent performance for Bluetooth, Wi-Fi, and other wireless transceivers.
  • Sensor circuits: Supplying a clean power source to minimize noise and improve accuracy.

Features:

  • Low dropout voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • High accuracy: Provides a precise and stable output voltage, ensuring reliable performance.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating in extreme operating conditions.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current maximize operating time in battery-powered devices.
  • Improved system reliability: Stable output voltage ensures consistent performance and reduces the risk of malfunctions.
  • Enhanced system protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and the connected load.
  • Simplified system design: Small package size and minimal external components simplify board layout and reduce overall system cost.
  • High efficiency: Minimizes power loss and reduces heat dissipation.

The XC6223H121NR-G offers a combination of high accuracy, low dropout voltage, and comprehensive protection features, making it a suitable choice for a wide variety of power management applications. Its small size and ease of use further simplify system design and reduce overall cost. Specific details regarding output voltage, dropout voltage, and other electrical characteristics can be found in the official Torex Semiconductor datasheet for the XC6223H121NR-G.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2459 $57.7865
575+ $0.2018 $116.0350
890+ $0.1956 $174.0840
1,225+ $0.1892 $231.7700
1,580+ $0.1830 $289.1400
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess